Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8283

Description
Part Number: 8283 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Description
Part Number: 8283 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 16-14 AWG wire, with a tab size of .187 (4.8) mm by .020 (.51) mm and a barrel length of .64 (16.3) mm. The barrel internal diameter is .080 (2.03) mm. Constructed of ept copper, it is designed for crimp termination and mates with quick-fit female terminals. Sold separately from insulation boots.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 16-14 AWG wire, with a tab size of .187 (4.8) mm by .020 (.51) mm and a barrel length of .64 (16.3) mm. The barrel internal diameter is .080 (2.03) mm. Constructed of ept copper, it is designed for crimp termination and mates with quick-fit female terminals. Sold separately from insulation boots.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8283 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8283
Male Non-Insulated Quick Fit Terminal 8283
Part Number: 8283 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG

Part Number: 8283

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8283-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8283-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8283-ND
CONN QC TAB 14-16AWG 0.187 CRIMP

CONN QC TAB 14-16AWG 0.187 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8283
Terminals 8283
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8283 36-8283-ND 8283
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4056-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details