Keystone Electronics Corp. Female Insulated Quick Ft Terminal 8277

Description
Part Number: 8277 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8277 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 18-22 AWG wire with a .250 (6.4) mm tab size and .032 (.81) mm thickness, featuring a .080 (2.03) mm barrel inner diameter and 0.87 (22.1) mm length. The insulation is vinyl with a diameter of .145 (3.7) mm. Designed for crimp termination.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 18-22 AWG wire with a .250 (6.4) mm tab size and .032 (.81) mm thickness, featuring a .080 (2.03) mm barrel inner diameter and 0.87 (22.1) mm length. The insulation is vinyl with a diameter of .145 (3.7) mm. Designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Female Insulated Quick Ft Terminal - 8277 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Insulated Quick Ft Terminal
8277
Female Insulated Quick Ft Terminal 8277
Part Number: 8277 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal

Part Number: 8277

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Female Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8277-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8277-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8277-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8277 36-8277-ND
Product Name Female Insulated Quick Ft Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers