Keystone Electronics Corp. Female Insulated Quick Ft Terminal 8276

Description
Part Number: 8276 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8276 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 18-22 AWG wire, with a .187 (4.8) mm tab width and .020 (0.51) mm tab thickness, crimped to a barrel inner diameter of .085 (2.16) mm. The insulation is vinyl, with an outer diameter of .145 (3.7) mm and a length of .78 (19.8) mm. The terminal is colored red.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 18-22 AWG wire, with a .187 (4.8) mm tab width and .020 (0.51) mm tab thickness, crimped to a barrel inner diameter of .085 (2.16) mm. The insulation is vinyl, with an outer diameter of .145 (3.7) mm and a length of .78 (19.8) mm. The terminal is colored red.

Suppliers

Company
Product
Description
Supplier Links
Female Insulated Quick Ft Terminal - 8276 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Insulated Quick Ft Terminal
8276
Female Insulated Quick Ft Terminal 8276
Part Number: 8276 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Insulated Solderless Terminal

Part Number: 8276

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Female Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8276-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8276-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8276-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8276 36-8276-ND
Product Name Female Insulated Quick Ft Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details