Keystone Electronics Corp. Female Non-Insulated Quick Fit Terminal 8272

Description
Part Number: 8272 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Description
Part Number: 8272 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female non-insulated quick-fit terminal for 18-22 AWG wire, with a tab size of 0.187 (4.8) mm by 0.020 (0.51) mm and a barrel inner diameter of 0.085 (2.16) mm. Made of tinned brass with vinyl insulation, it mates with male tabs of the same dimensions and is designed for solderless crimp connections.

Datasheet Summary
Powered by GS/AI

Female non-insulated quick-fit terminal for 18-22 AWG wire, with a tab size of 0.187 (4.8) mm by 0.020 (0.51) mm and a barrel inner diameter of 0.085 (2.16) mm. Made of tinned brass with vinyl insulation, it mates with male tabs of the same dimensions and is designed for solderless crimp connections.

Suppliers

Company
Product
Description
Supplier Links
Female Non-Insulated Quick Fit Terminal - 8272 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Non-Insulated Quick Fit Terminal
8272
Female Non-Insulated Quick Fit Terminal 8272
Part Number: 8272 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal

Part Number: 8272

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Female Solderless Quick Fit Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8272-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8272-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8272-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8272 36-8272-ND
Product Name Female Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102TR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details