Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8269

Description
Part Number: 8269 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Description
Part Number: 8269 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8269 is a solderless insulated snap spade terminal for 12/10 AWG wire, with a 0.28 in (7.1 mm) stud size, a 0.32 in (8.1 mm) width, a 0.73 in (18.5 mm) length, a 0.040 in (1.02 mm) insulation thickness, a 0.135 in (3.43 mm) insulation diameter, and a barrel length of 0.73 in (18.5 mm). The terminal is color-coded yellow and made of copper with vinyl insulation. The design supports crimp termination and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

8269 is a solderless insulated snap spade terminal for 12/10 AWG wire, with a 0.28 in (7.1 mm) stud size, a 0.32 in (8.1 mm) width, a 0.73 in (18.5 mm) length, a 0.040 in (1.02 mm) insulation thickness, a 0.135 in (3.43 mm) insulation diameter, and a barrel length of 0.73 in (18.5 mm). The terminal is color-coded yellow and made of copper with vinyl insulation. The design supports crimp termination and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8269 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8269
Solderless Snap Spade Insulated Terminal 8269
Part Number: 8269 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8269

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8269-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8269-ND
Terminals - Spade Connectors 36-8269-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8269
Terminals 8269
Terminals Insul Snap spade terminal 1.03x.280

Terminals Insul Snap spade terminal 1.03x.280

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8269 36-8269-ND 8269
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers