Keystone Electronics Corp. #10 Stud Solder Lug 7340

Description
Part Number: 7340 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Description
Part Number: 7340 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #10 Stud Solder Lug, part number 7340, from Keystone Electronics Corp. is designed for reliable electrical connections. It features a hole size compatible with #10 studs and is constructed from brass with a matte tin finish, ensuring good conductivity and corrosion resistance. The lug has a thickness of .018 inches (0.46 mm) and dimensions that support effective soldering applications. This product is suitable for various electrical and electronic projects where secure and durable connections are required.

Datasheet Summary
Powered by GS/AI

The #10 Stud Solder Lug, part number 7340, from Keystone Electronics Corp. is designed for reliable electrical connections. It features a hole size compatible with #10 studs and is constructed from brass with a matte tin finish, ensuring good conductivity and corrosion resistance. The lug has a thickness of .018 inches (0.46 mm) and dimensions that support effective soldering applications. This product is suitable for various electrical and electronic projects where secure and durable connections are required.

Suppliers

Company
Product
Description
Supplier Links
#10 Stud Solder Lug - 7340 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#10 Stud Solder Lug
7340
#10 Stud Solder Lug 7340
Part Number: 7340 Finish/Plating: Matte Tin Hole Size: #10 Material: Brass

Part Number: 7340

  • Finish/Plating: Matte Tin
  • Hole Size: #10
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7340-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7340-ND
Terminals - Solder Lug Connectors 36-7340-ND
CONN TERM LUG RING FLAT

CONN TERM LUG RING FLAT

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7340
Terminals 7340
Terminals #10 solder lug

Terminals #10 solder lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7340 36-7340-ND 7340
Product Name #10 Stud Solder Lug Terminals - Solder Lug Connectors Terminals
Terminal Type Wire Lug Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Keystone Electronics Corp.
View Details
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers