Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8267

Description
Part Number: 8267 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8267 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8267 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8267
Solderless Snap Spade Insulated Terminal 8267
Part Number: 8267 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8267

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8267-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8267-ND
Terminals - Spade Connectors 36-8267-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8267
Terminals 8267
Terminals SNAP-SPADE 16-14G #8

Terminals SNAP-SPADE 16-14G #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8267 36-8267-ND 8267
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details