Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8266

Description
Part Number: 8266 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Description
Part Number: 8266 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8266 is a solderless insulated snap spade terminal designed for 16/14 AWG wire, with a barrel length of 0.250 in (6.4 mm) maximum, a tab width of 0.32 in (8.1 mm), a barrel thickness of 0.030 in (0.76 mm), and an internal diameter of 0.090 in (2.29 mm). The insulation diameter is 0.170 in (4.3 mm), and the terminal is blue in color, with a vinyl insulation and EPT copper construction. It is rated for use with a 6 mm stud size.

Datasheet Summary
Powered by GS/AI

8266 is a solderless insulated snap spade terminal designed for 16/14 AWG wire, with a barrel length of 0.250 in (6.4 mm) maximum, a tab width of 0.32 in (8.1 mm), a barrel thickness of 0.030 in (0.76 mm), and an internal diameter of 0.090 in (2.29 mm). The insulation diameter is 0.170 in (4.3 mm), and the terminal is blue in color, with a vinyl insulation and EPT copper construction. It is rated for use with a 6 mm stud size.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8266 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8266
Solderless Snap Spade Insulated Terminal 8266
Part Number: 8266 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8266

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8266-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8266-ND
Terminals - Spade Connectors 36-8266-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8266 36-8266-ND
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers