Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8263

Description
Part Number: 8263 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8263 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8263 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8263
Solderless Snap Spade Insulated Terminal 8263
Part Number: 8263 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8263

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8263-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8263-ND
Terminals - Spade Connectors 36-8263-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8263 36-8263-ND
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
METRIC SCREW TERMINAL (BLUE) - 7698-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers