Keystone Electronics Corp. Solderless Snap Spade Terminal 8262

Description
Part Number: 8262 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Description
Part Number: 8262 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8262 is a non-insulated snap spade terminal for 12/10 AWG wire with a stud size of 0.32 in (8.1 mm), a terminal width of 0.73 in (18.5 mm), and a terminal length of 0.32 in (8.1 mm). The barrel thickness is 0.040 in (1.02 mm) and the internal diameter is 0.135 in (3.43 mm). It is made of EPT copper and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

8262 is a non-insulated snap spade terminal for 12/10 AWG wire with a stud size of 0.32 in (8.1 mm), a terminal width of 0.73 in (18.5 mm), and a terminal length of 0.32 in (8.1 mm). The barrel thickness is 0.040 in (1.02 mm) and the internal diameter is 0.135 in (3.43 mm). It is made of EPT copper and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Terminal - 8262 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Terminal
8262
Solderless Snap Spade Terminal 8262
Part Number: 8262 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal

Part Number: 8262

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Non-Insulated Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8262-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8262-ND
Terminals - Spade Connectors 36-8262-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8262 36-8262-ND
Product Name Solderless Snap Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Keystone Electronics Corp.
View Details
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details