Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8252

Description
Part Number: 8252 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8252 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solderless block spade insulated flanged terminal for 12/10 AWG wire with a 0.32 in (8.1 mm) stud size, 1.03 in (26.2 mm) overall length, 0.84 in (21.3 mm) tongue length, 0.040 in (1.02 mm) barrel thickness, 0.135 in (3.43 mm) inner diameter, and 0.255 in (6.5 mm) insulation diameter; yellow color; copper construction with vinyl insulation.

Datasheet Summary
Powered by GS/AI

Solderless block spade insulated flanged terminal for 12/10 AWG wire with a 0.32 in (8.1 mm) stud size, 1.03 in (26.2 mm) overall length, 0.84 in (21.3 mm) tongue length, 0.040 in (1.02 mm) barrel thickness, 0.135 in (3.43 mm) inner diameter, and 0.255 in (6.5 mm) insulation diameter; yellow color; copper construction with vinyl insulation.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8252 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8252
Solderless Block Spade Insulated Flanged Terminal 8252
Part Number: 8252 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal

Part Number: 8252

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8252-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8252-ND
Terminals - Spade Connectors 36-8252-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8252
Terminals 8252
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8252 36-8252-ND 8252
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details