Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8249

Description
Part Number: 8249 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8249 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8249 is a solderless insulated flanged block spade terminal for 16/14 AWG wire, with a 0.30 inch (7.6 mm) tab size, 0.85 inch (21.6 mm) length, 0.70 inch (17.8 mm) overhang, 0.030 inch (0.76 mm) barrel wall thickness, and 0.090 inch (2.29 mm) inner diameter. The terminal has a 0.175 inch (4.4 mm) insulation diameter and is colored blue. The barrel material is EPT copper with vinyl insulation.

Datasheet Summary
Powered by GS/AI

8249 is a solderless insulated flanged block spade terminal for 16/14 AWG wire, with a 0.30 inch (7.6 mm) tab size, 0.85 inch (21.6 mm) length, 0.70 inch (17.8 mm) overhang, 0.030 inch (0.76 mm) barrel wall thickness, and 0.090 inch (2.29 mm) inner diameter. The terminal has a 0.175 inch (4.4 mm) insulation diameter and is colored blue. The barrel material is EPT copper with vinyl insulation.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8249 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8249
Solderless Block Spade Insulated Flanged Terminal 8249
Part Number: 8249 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal

Part Number: 8249

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8249-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8249-ND
Terminals - Spade Connectors 36-8249-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8249
Terminals 8249
Terminals Insul Flanged Spade terminal .850x.170

Terminals Insul Flanged Spade terminal .850x.170

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8249 36-8249-ND 8249
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Quick Fit .250
Specs
Material Brass
View Details
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers