Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8248

Description
Part Number: 8248 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8248 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8248 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8248
Solderless Block Spade Insulated Flanged Terminal 8248
Part Number: 8248 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flanged Block Spade Terminal

Part Number: 8248

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8248-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8248-ND
Terminals - Spade Connectors 36-8248-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8248
Terminals 8248
Terminals Insul Flanged Spade terminal .850x .144

Terminals Insul Flanged Spade terminal .850x .144

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8248 36-8248-ND 8248
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details