Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8244

Description
Part Number: 8244 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8244 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8244 is a non-insulated flanged block spade terminal for a #10 stud, designed for 12/10 AWG wire. It has a tab width of 0.32 in (8.1 mm), length of 1.03 in (26.2 mm), and a barrel thickness of 0.040 in (1.02 mm). The terminal's barrel inner diameter is 0.135 in (3.43 mm) and the overall height including the flange is 0.250 in (6.4 mm). It is made of EPT copper with vinyl insulation, though the terminal itself is non-insulated. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8244 is a non-insulated flanged block spade terminal for a #10 stud, designed for 12/10 AWG wire. It has a tab width of 0.32 in (8.1 mm), length of 1.03 in (26.2 mm), and a barrel thickness of 0.040 in (1.02 mm). The terminal's barrel inner diameter is 0.135 in (3.43 mm) and the overall height including the flange is 0.250 in (6.4 mm). It is made of EPT copper with vinyl insulation, though the terminal itself is non-insulated. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8244 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8244
Solderless Block Spade Flanged Terminal 8244
Part Number: 8244 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8244

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8244-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8244-ND
Terminals - Spade Connectors 36-8244-ND
CONN SPADE TERM 10-12AWG #10

CONN SPADE TERM 10-12AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8244 36-8244-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details