Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8241

Description
Part Number: 8241 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8241 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 16/14 AWG wire, with a 0.32 in (8.1 mm) stud size, 0.73 in (18.5 mm) length, 0.54 in (13.7 mm) ear width, 0.040 in (1.02 mm) tab thickness, and a 0.135 in (3.43 mm) inner diameter. Designed for use with a 10 stud size and capable of accepting wire up to 0.250 in (6.4 mm) maximum barrel diameter.

Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 16/14 AWG wire, with a 0.32 in (8.1 mm) stud size, 0.73 in (18.5 mm) length, 0.54 in (13.7 mm) ear width, 0.040 in (1.02 mm) tab thickness, and a 0.135 in (3.43 mm) inner diameter. Designed for use with a 10 stud size and capable of accepting wire up to 0.250 in (6.4 mm) maximum barrel diameter.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8241 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8241
Solderless Block Spade Flanged Terminal 8241
Part Number: 8241 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8241

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8241-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8241-ND
Terminals - Spade Connectors 36-8241-ND
CONN SPADE TERM 14-16AWG #10

CONN SPADE TERM 14-16AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8241 36-8241-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers
Keystone Electronics Corp.
View Details