Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8238

Description
Part Number: 8238 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8238 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8238 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8238
Solderless Block Spade Flanged Terminal 8238
Part Number: 8238 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8238

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8238-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8238-ND
Terminals - Spade Connectors 36-8238-ND
CONN SPADE TERM 18-22AWG #10

CONN SPADE TERM 18-22AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8238
Terminals 8238
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8238 36-8238-ND 8238
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1592-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers