Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8237

Description
Part Number: 8237 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8237 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8237 is a non-insulated, flanged block spade terminal designed for 22/18 AWG wire, with a stud size of 0.30 in (7.6 mm), a terminal width of 0.65 in (16.5 mm), a length of 0.50 in (12.7 mm), a barrel wall thickness of 0.030 in (0.76 mm), and an internal diameter of 0.090 in (2.29 mm). The terminal is made of EPT copper.

Datasheet Summary
Powered by GS/AI

The 8237 is a non-insulated, flanged block spade terminal designed for 22/18 AWG wire, with a stud size of 0.30 in (7.6 mm), a terminal width of 0.65 in (16.5 mm), a length of 0.50 in (12.7 mm), a barrel wall thickness of 0.030 in (0.76 mm), and an internal diameter of 0.090 in (2.29 mm). The terminal is made of EPT copper.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8237 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8237
Solderless Block Spade Flanged Terminal 8237
Part Number: 8237 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8237

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8237-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8237-ND
Terminals - Spade Connectors 36-8237-ND
CONN SPADE TERM 18-22AWG #8

CONN SPADE TERM 18-22AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8237
Terminals 8237
Terminals FLANGED SPADE #8

Terminals FLANGED SPADE #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8237 36-8237-ND 8237
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details