Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8231

Description
Part Number: 8231 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote
Description
Part Number: 8231 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8231 is a solderless, insulated block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), a terminal width of 0.85 in (21.6 mm), a length of 0.70 in (17.8 mm), a barrel thickness of 0.030 in (0.76 mm), an internal diameter of 0.090 in (2.29 mm), and an insulated flange diameter of 0.175 in (4.4 mm). It is colored blue and constructed from EPT copper with vinyl insulation.

Datasheet Summary
Powered by GS/AI

Part number 8231 is a solderless, insulated block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), a terminal width of 0.85 in (21.6 mm), a length of 0.70 in (17.8 mm), a barrel thickness of 0.030 in (0.76 mm), an internal diameter of 0.090 in (2.29 mm), and an insulated flange diameter of 0.175 in (4.4 mm). It is colored blue and constructed from EPT copper with vinyl insulation.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8231 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8231
Solderless Block Spade Insulated Terminal 8231
Part Number: 8231 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals

Part Number: 8231

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8231-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8231-ND
Terminals - Spade Connectors 36-8231-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8231 36-8231-ND
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers