Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8230

Description
Part Number: 8230 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet
Description
Part Number: 8230 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8230 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8230
Solderless Block Spade Insulated Terminal 8230
Part Number: 8230 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminals

Part Number: 8230

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8230-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8230-ND
Terminals - Spade Connectors 36-8230-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8230
Terminals 8230
Terminals Insul Block spade terminal .850" 16/14

Terminals Insul Block spade terminal .850" 16/14

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8230 36-8230-ND 8230
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details