Keystone Electronics Corp. Solderless Block Spade Terminal 8223

Description
Part Number: 8223 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote
Description
Part Number: 8223 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8223 is a non-insulated block spade terminal for 16/14 AWG wire with a stud size of 10, barrel width of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and circumferential ear thickness of 0.040 in (1.02 mm). The terminal features a 0.135 in (3.43 mm) inner diameter and is made of EPT copper. It is designed for crimp termination and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

8223 is a non-insulated block spade terminal for 16/14 AWG wire with a stud size of 10, barrel width of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and circumferential ear thickness of 0.040 in (1.02 mm). The terminal features a 0.135 in (3.43 mm) inner diameter and is made of EPT copper. It is designed for crimp termination and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8223 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8223
Solderless Block Spade Terminal 8223
Part Number: 8223 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal

Part Number: 8223

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8223-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8223-ND
Terminals - Spade Connectors 36-8223-ND
CONN SPADE TERM 14-16AWG #10

CONN SPADE TERM 14-16AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8223 36-8223-ND
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers