Keystone Electronics Corp. Terminals - Turret Connectors 1507-2

Description
TERM TURRET HOLLOW L=8.33MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=8.33MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1507-2-ND
Terminals - Turret Connectors 36-1507-2-ND
TERM TURRET HOLLOW L=8.33MM TIN

TERM TURRET HOLLOW L=8.33MM TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-1507-2-ND
Product Name Terminals - Turret Connectors
Terminal Type Single End, Fork, Hollow
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details