Keystone Electronics Corp. Solderless Block Spade Terminal 8222

Description
Part Number: 8222 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote
Description
Part Number: 8222 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8222 is a non-insulated block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), a barrel width of 0.65 in (16.5 mm), a length of 0.50 in (12.7 mm), a barrel thickness of 0.030 in (0.76 mm), and an inner diameter of 0.090 in (2.29 mm). It is made of EPT copper and designed for crimp termination.

Datasheet Summary
Powered by GS/AI

The 8222 is a non-insulated block spade terminal for 16/14 AWG wire, with a stud size of 0.30 in (7.6 mm), a barrel width of 0.65 in (16.5 mm), a length of 0.50 in (12.7 mm), a barrel thickness of 0.030 in (0.76 mm), and an inner diameter of 0.090 in (2.29 mm). It is made of EPT copper and designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8222
Solderless Block Spade Terminal 8222
Part Number: 8222 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal

Part Number: 8222

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8222-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8222-ND
Terminals - Spade Connectors 36-8222-ND
CONN SPADE TERM 14-16AWG #8

CONN SPADE TERM 14-16AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8222
Terminals 8222
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8222 36-8222-ND 8222
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers