Keystone Electronics Corp. Solderless Block Spade Terminal 8221

Description
Part Number: 8221 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8221 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8221 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8221
Solderless Block Spade Terminal 8221
Part Number: 8221 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Solderless Flat Block Spade Terminal

Part Number: 8221

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8221-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8221-ND
Terminals - Spade Connectors 36-8221-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8221
Terminals 8221
Terminals CRIMP LUG 16/14 #6 .65"

Terminals CRIMP LUG 16/14 #6 .65"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8221 36-8221-ND 8221
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers