Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8216

Description
Part Number: 8216 Color: Yellow Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8216 Color: Yellow Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 12-10 AWG wire with a 0.32 in (8.1 mm) stud size, 1.03 in (26.2 mm) length, 0.84 in (21.2 mm) tongue width, 0.040 in (1.02 mm) barrel thickness, 0.135 in (3.43 mm) inside diameter, and 0.250 in (6.4 mm) insulator diameter. Color is yellow. Made of EPT copper with vinyl insulation, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 12-10 AWG wire with a 0.32 in (8.1 mm) stud size, 1.03 in (26.2 mm) length, 0.84 in (21.2 mm) tongue width, 0.040 in (1.02 mm) barrel thickness, 0.135 in (3.43 mm) inside diameter, and 0.250 in (6.4 mm) insulator diameter. Color is yellow. Made of EPT copper with vinyl insulation, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8216 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8216
Solderless Ring Tongue Insulated Terminal 8216
Part Number: 8216 Color: Yellow Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals

Part Number: 8216

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8216-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8216-ND
Terminals - Ring Connectors 36-8216-ND
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8216
Terminals 8216
Terminals RING VINYL 12/10 #8 YELLOW

Terminals RING VINYL 12/10 #8 YELLOW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8216 36-8216-ND 8216
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11501-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details