Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8215

Description
Part Number: 8215 Color: Yellow Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote Datasheet
Description
Part Number: 8215 Color: Yellow Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8215 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8215
Solderless Ring Tongue Insulated Terminal 8215
Part Number: 8215 Color: Yellow Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Insulated Terminals

Part Number: 8215

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8215-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8215-ND
Terminals - Ring Connectors 36-8215-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8215
Terminals 8215
Terminals RING 12-10AWG #6

Terminals RING 12-10AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8215 36-8215-ND 8215
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers