Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8214

Description
Part Number: 8214 Color: Blue Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8214 Color: Blue Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 16-14 AWG wire with a .33 in (8.4 mm) stud size, 0.90 in (22.9 mm) length, 0.74 in (18.8 mm) offset, 0.030 in (0.76 mm) barrel wall thickness, 0.090 in (2.29 mm) insulation ID, and 0.170 in (4.3 mm) insulation diameter. Constructed with EPT copper and vinyl insulation. Crimp-type mounting. Color is blue.

Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 16-14 AWG wire with a .33 in (8.4 mm) stud size, 0.90 in (22.9 mm) length, 0.74 in (18.8 mm) offset, 0.030 in (0.76 mm) barrel wall thickness, 0.090 in (2.29 mm) insulation ID, and 0.170 in (4.3 mm) insulation diameter. Constructed with EPT copper and vinyl insulation. Crimp-type mounting. Color is blue.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8214 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8214
Solderless Ring Tongue Insulated Terminal 8214
Part Number: 8214 Color: Blue Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals

Part Number: 8214

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8214-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8214-ND
Terminals - Ring Connectors 36-8214-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8214 36-8214-ND
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Quick Fit Terminal, T&R - 3599TR - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers