Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8211

Description
Part Number: 8211 Color: Red Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8211 Color: Red Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for wire ranges 22/18 AWG with a stud size of 0.33 in (8.4 mm), barrel length of 0.90 in (22.9 mm), and end-to-end length of 0.74 in (18.8 mm). Features a 0.030 in (0.76 mm) wall thickness, 0.070 in (1.78 mm) insulated barrel inner diameter, and an overall insulation diameter of 0.145 in (3.7 mm). Constructed from EPT copper with vinyl insulation. Color-coded red. Rated for non-insulated terminals up to 0.250 in (6.4 mm) maximum stud size.

Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for wire ranges 22/18 AWG with a stud size of 0.33 in (8.4 mm), barrel length of 0.90 in (22.9 mm), and end-to-end length of 0.74 in (18.8 mm). Features a 0.030 in (0.76 mm) wall thickness, 0.070 in (1.78 mm) insulated barrel inner diameter, and an overall insulation diameter of 0.145 in (3.7 mm). Constructed from EPT copper with vinyl insulation. Color-coded red. Rated for non-insulated terminals up to 0.250 in (6.4 mm) maximum stud size.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8211 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8211
Solderless Ring Tongue Insulated Terminal 8211
Part Number: 8211 Color: Red Finish/Plating: Bright Tin Hole Size: #10 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals

Part Number: 8211

  • Color: Red
  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8211-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8211-ND
Terminals - Ring Connectors 36-8211-ND
CONN RING CIRC 18-22AWG #10

CONN RING CIRC 18-22AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8211 36-8211-ND
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers