Keystone Electronics Corp. Solderless Ring Tongue Terminal 8205

Description
Part Number: 8205 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8205 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a non-insulated ring connector designed for use with 16 to 14 AWG wire sizes. It features a barrel diameter of 0.33 inches (8.4 mm) and is suitable for crimping applications. The connector is compatible with a maximum wire insulation thickness of 0.70 inches (17.8 mm) and has an inner diameter of 0.54 inches (13.7 mm). This part is intended for reliable electrical connections in various applications, making it a practical choice for engineers seeking durable and efficient terminal solutions.

Datasheet Summary
Powered by GS/AI

The product is a non-insulated ring connector designed for use with 16 to 14 AWG wire sizes. It features a barrel diameter of 0.33 inches (8.4 mm) and is suitable for crimping applications. The connector is compatible with a maximum wire insulation thickness of 0.70 inches (17.8 mm) and has an inner diameter of 0.54 inches (13.7 mm). This part is intended for reliable electrical connections in various applications, making it a practical choice for engineers seeking durable and efficient terminal solutions.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8205 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8205
Solderless Ring Tongue Terminal 8205
Part Number: 8205 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8205

  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8205-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8205-ND
Terminals - Ring Connectors 36-8205-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8205
Terminals 8205
Terminals RING 16-14AWG #10

Terminals RING 16-14AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8205 36-8205-ND 8205
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers