Keystone Electronics Corp. Solderless Ring Tongue Terminal 8202

Description
Part Number: 8202 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8202 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8202 is a solderless, non-insulated ring tongue terminal for 10 AWG wire, with a stud size of 0.33 inches (8.4 mm), barrel length of 0.70 inches (17.8 mm), and barrel thickness of 0.030 inches (0.76 mm). It features an internal diameter of 0.070 inches (1.78 mm) and is made of EPT copper with vinyl insulation, though this variant is non-insulated. The terminal is designed for crimp termination and accepts wire up to 0.250 inches (6.4 mm) maximum barrel diameter.

Datasheet Summary
Powered by GS/AI

The 8202 is a solderless, non-insulated ring tongue terminal for 10 AWG wire, with a stud size of 0.33 inches (8.4 mm), barrel length of 0.70 inches (17.8 mm), and barrel thickness of 0.030 inches (0.76 mm). It features an internal diameter of 0.070 inches (1.78 mm) and is made of EPT copper with vinyl insulation, though this variant is non-insulated. The terminal is designed for crimp termination and accepts wire up to 0.250 inches (6.4 mm) maximum barrel diameter.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8202
Solderless Ring Tongue Terminal 8202
Part Number: 8202 Finish/Plating: Bright Tin Hole Size: #10 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8202

  • Finish/Plating: Bright Tin
  • Hole Size: #10
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8202-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8202-ND
Terminals - Ring Connectors 36-8202-ND
CONN RING CIRC 18-22AWG #10

CONN RING CIRC 18-22AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8202 36-8202-ND
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11218 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details