Keystone Electronics Corp. Low Profile PC Mount w/Sems Screw-UnAssembled 8198-SEMS

Description
Part Number: 8198-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 8198-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8198-SEMS is a low-profile, PCB-mount screw terminal with a 6-32 thread, designed for secure wire attachment using an unassembled screw. It features a brass terminal with matte tin plating and a captivated, free-spinning lock washer to prevent wire twisting during tightening. The terminal supports a current rating of 30 A. Its dimensions include a screw length of 0.947 in. (24.1 mm) and a terminal height of 0.460 in. (11.7 mm). The design includes four mounting holes for secure PCB attachment. The part is RoHS compliant and certified to ISO 9001.

Datasheet Summary
Powered by GS/AI

The 8198-SEMS is a low-profile, PCB-mount screw terminal with a 6-32 thread, designed for secure wire attachment using an unassembled screw. It features a brass terminal with matte tin plating and a captivated, free-spinning lock washer to prevent wire twisting during tightening. The terminal supports a current rating of 30 A. Its dimensions include a screw length of 0.947 in. (24.1 mm) and a terminal height of 0.460 in. (11.7 mm). The design includes four mounting holes for secure PCB attachment. The part is RoHS compliant and certified to ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Sems Screw-UnAssembled - 8198-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Sems Screw-UnAssembled
8198-SEMS
Low Profile PC Mount w/Sems Screw-UnAssembled 8198-SEMS
Part Number: 8198-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32

Part Number: 8198-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8198-SEMS
Product Name Low Profile PC Mount w/Sems Screw-UnAssembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers