Keystone Electronics Corp. Low Profile PC Mount w/Blue Screw-Unassembled 8198-5

Description
Part Number: 8198-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 8198-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8198-5 is a low-profile vertical PC mount screw terminal with an unassembled 6-32 x 0.250 in brass binding head screw, rated for 15 amps. The terminal is made of brass with a matte tin plate finish and features a color-coded screw option, with the blue screw identified by the -5 suffix. The part accepts a maximum of 0.032 in (0.81 mm) wire and is designed for printed circuit board mounting with two mounting holes spaced 0.312 in (7.9 mm) apart.

Datasheet Summary
Powered by GS/AI

The 8198-5 is a low-profile vertical PC mount screw terminal with an unassembled 6-32 x 0.250 in brass binding head screw, rated for 15 amps. The terminal is made of brass with a matte tin plate finish and features a color-coded screw option, with the blue screw identified by the -5 suffix. The part accepts a maximum of 0.032 in (0.81 mm) wire and is designed for printed circuit board mounting with two mounting holes spaced 0.312 in (7.9 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/Blue Screw-Unassembled - 8198-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/Blue Screw-Unassembled
8198-5
Low Profile PC Mount w/Blue Screw-Unassembled 8198-5
Part Number: 8198-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32

Part Number: 8198-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8198-5
Product Name Low Profile PC Mount w/Blue Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers