Keystone Electronics Corp. Snap In 30Amp PC Mount-w Screw Unassembled 8197

Description
Part Number: 8197 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8197 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Installed No screw Supplied
Request a Quote Datasheet
Description
Part Number: 8197 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8197 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Installed No screw Supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap In 30Amp PC Mount-w Screw Unassembled - 8197 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In 30Amp PC Mount-w Screw Unassembled
8197
Snap In 30Amp PC Mount-w Screw Unassembled 8197
Part Number: 8197 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8197 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw Nickel 6-32 Screw Supplied Installed No screw Supplied

Part Number: 8197

  • Color: Nickel
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8197 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw
Nickel 6-32 Screw Supplied Installed
No screw Supplied

Buy Now Datasheet
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A - 70181560 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A
70181560
Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A 70181560
15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw Low profile Stable, no-rock design Space saving and time saving Compact, heavy duty design Six snap-in legs for total stability Serrated top surface secures connection PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa

15 A & 30 A PC Screw Terminals, Tin Plated Brass & Stainless Steel Screw

  • Low profile
  • Stable, no-rock design
  • Space saving and time saving
  • Compact, heavy duty design
  • Six snap-in legs for total stability
  • Serrated top surface secures connection
    PC screw terminals for barrier blocks, terminal boards and terminal strips. These easy to mount screw terminals are ideally suited for high density packaging. A practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boa
Supplier's Site
Sheung Wan, Hong Kong
Terminals
8197
Terminals 8197
Terminals 30A PC SCREW TERM

Terminals 30A PC SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8197 70181560 8197
Product Name Snap In 30Amp PC Mount-w Screw Unassembled Terminal; 6-32; Brass; 1/4 in.; 0.460 in.; 0.460 in.; Brass; Tin; 30 A Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers