Keystone Electronics Corp.
Vertical Screw Terminal w/Yellow Screw-Unassembled
8197-7
Description
Part Number: 8197-7
Color: Yellow
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 6-32
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8197-7
Color: Yellow
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Suppliers
Vertical Screw Terminal w/Yellow Screw-Unassembled
8197-7
Part Number: 8197-7
Color: Yellow
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 6-32
Part Number: 8197-7
- Color: Yellow
- Current Rating: 30 Amps
- Mounting: THM Snap-in
- Orientation: Vertical
- Screw Packaging: Unassembled
- Terminal Body Style: 30 Amp
- Thread: 6-32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
8197-7 |
|
Product Name
|
Vertical Screw Terminal w/Yellow Screw-Unassembled |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
View Details
Keystone Electronics Corp.
Terminal Type
Wire Lug
Material
Brass
View Details
5 suppliers
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
View Details
2 suppliers