Part Number: 7697-2
Color: Red
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7697-2
Color: Red
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: Extended
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
7697-2 is an unassembled vertical screw terminal from the extended heavy-duty series, rated for 15 amps, with a brass terminal and matte tin plating, paired with a red 6-32 nickel-plated brass binding screw. It is designed for PCB mounting with two post holes and complies with RoHS standards.
Datasheet Summary Powered by GS/AI
7697-2 is an unassembled vertical screw terminal from the extended heavy-duty series, rated for 15 amps, with a brass terminal and matte tin plating, paired with a red 6-32 nickel-plated brass binding screw. It is designed for PCB mounting with two post holes and complies with RoHS standards.