Keystone Electronics Corp.
Extended Screw Terminal - Screw assembled
7756
Description
Part Number: 7756
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: 6-32
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 7756
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: 6-32
Request a Quote
Email Supplier
Suppliers
Extended Screw Terminal - Screw assembled
7756
Part Number: 7756
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: 6-32
Part Number: 7756
- Color: Nickel
- Current Rating: 15 Amps
- Mounting: THM
- Orientation: Horizontal
- Screw Packaging: Installed & Captivated
- Thread: 6-32
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
7756 |
|
Product Name
|
Extended Screw Terminal - Screw assembled |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminal Type
Angled - 90°
Material
Tin
View Details
Keystone Electronics Corp.
Terminal Type
Angled - 45°
Material
Tin
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Double End
Material
Brass
View Details
Keystone Electronics Corp.
Terminal Type
Horizontal
Material
Brass
View Details