Keystone Electronics Corp. Vertical Screw Terminal w/Green Screw-Unassembled 8197-6

Description
Part Number: 8197-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Description
Part Number: 8197-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8197-6 is a 30-amp vertical screw terminal with a green brass binding screw supplied unassembled, featuring a 6-32 thread and a terminal made of .032-inch brass with matte tin plating. The part is designed for PC mounting with a mounting footprint of .276 inch by .159 inch and uses a binding head screw. Color-coded screws are available, with green indicated by the -6 suffix.

Datasheet Summary
Powered by GS/AI

8197-6 is a 30-amp vertical screw terminal with a green brass binding screw supplied unassembled, featuring a 6-32 thread and a terminal made of .032-inch brass with matte tin plating. The part is designed for PC mounting with a mounting footprint of .276 inch by .159 inch and uses a binding head screw. Color-coded screws are available, with green indicated by the -6 suffix.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Green Screw-Unassembled - 8197-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Green Screw-Unassembled
8197-6
Vertical Screw Terminal w/Green Screw-Unassembled 8197-6
Part Number: 8197-6 Color: Green Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32

Part Number: 8197-6

  • Color: Green
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8197-6
Product Name Vertical Screw Terminal w/Green Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11111 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers