Keystone Electronics Corp. Vertical Screw Terminal w/Red Screw-Unassembled 8197-2

Description
Part Number: 8197-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Description
Part Number: 8197-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8197-2 is a 30-amp vertical screw terminal with a color-coded red screw supplied unassembled, part of a series featuring a 6-32 x 0.250 in binding head screw, brass terminal with matte tin plating, and a current rating of 30 amps. The terminal accepts a 0.060 in diameter screw and is designed for vertical mounting with a 0.250 in screw length. Screw colors are specified by suffixes, with red indicated by the -2 suffix.

Datasheet Summary
Powered by GS/AI

The 8197-2 is a 30-amp vertical screw terminal with a color-coded red screw supplied unassembled, part of a series featuring a 6-32 x 0.250 in binding head screw, brass terminal with matte tin plating, and a current rating of 30 amps. The terminal accepts a 0.060 in diameter screw and is designed for vertical mounting with a 0.250 in screw length. Screw colors are specified by suffixes, with red indicated by the -2 suffix.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Red Screw-Unassembled - 8197-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Red Screw-Unassembled
8197-2
Vertical Screw Terminal w/Red Screw-Unassembled 8197-2
Part Number: 8197-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32

Part Number: 8197-2

  • Color: Red
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8197-2
Terminals 8197-2
Terminals SCREW TERMINAL RED

Terminals SCREW TERMINAL RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8197-2 8197-2
Product Name Vertical Screw Terminal w/Red Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details