Keystone Electronics Corp. Low Profile PC Mount w/ Blue Screw-Unassembled 8195-5

Description
Part Number: 8195-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8195-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8195-5 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 inch brass binding head screw and a blue screw color suffix. It is rated for 15 amps and uses a .032 inch thick brass terminal with matte tin plating. The part mounts vertically on a printed circuit board with mounting holes spaced 0.312 inches apart. Color-coded screws are available by adding a suffix to the catalog number, with blue indicated by the -5 suffix.

Datasheet Summary
Powered by GS/AI

The 8195-5 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 inch brass binding head screw and a blue screw color suffix. It is rated for 15 amps and uses a .032 inch thick brass terminal with matte tin plating. The part mounts vertically on a printed circuit board with mounting holes spaced 0.312 inches apart. Color-coded screws are available by adding a suffix to the catalog number, with blue indicated by the -5 suffix.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/ Blue Screw-Unassembled - 8195-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/ Blue Screw-Unassembled
8195-5
Low Profile PC Mount w/ Blue Screw-Unassembled 8195-5
Part Number: 8195-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8195-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8195-5
Product Name Low Profile PC Mount w/ Blue Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Turret Connectors - 36-11351-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers