Keystone Electronics Corp. Low Profile PC Mount w/ Red Screw-Unassembled 8195-2

Description
Part Number: 8195-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8195-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8195-2 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 [6.3] mm binding head screw, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The part includes a red screw suffix as specified by the color-coded screw options. It is designed for PC mount applications and has two mounting holes spaced 0.312 [7.9] mm apart.

Datasheet Summary
Powered by GS/AI

The 8195-2 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 [6.3] mm binding head screw, rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The part includes a red screw suffix as specified by the color-coded screw options. It is designed for PC mount applications and has two mounting holes spaced 0.312 [7.9] mm apart.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/ Red Screw-Unassembled - 8195-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/ Red Screw-Unassembled
8195-2
Low Profile PC Mount w/ Red Screw-Unassembled 8195-2
Part Number: 8195-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8195-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8195-2
Product Name Low Profile PC Mount w/ Red Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers