Keystone Electronics Corp. PC Terminal w/ Screw-Unassembled 8191

Description
Part Number: 8191 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet
Description
Part Number: 8191 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/ Screw-Unassembled - 8191 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/ Screw-Unassembled
8191
PC Terminal w/ Screw-Unassembled 8191
Part Number: 8191 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 8191

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
VERT PC SCREW TERMINAL - 8191 - Heilind Electronics, Inc.
Wilmington, MA, United States
VERT PC SCREW TERMINAL
8191
VERT PC SCREW TERMINAL 8191
VERT PC SCREW TERMINAL

VERT PC SCREW TERMINAL

Buy Now
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin - 70181569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin
70181569
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin 70181569
Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating Low profile Stable, no-rock design with exclusive anti-rotational feature Easily mounts with four legs into pre-drilled or punched holes Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or Ideally suited for high-density packaging Spac These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri

Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating

  • Low profile
  • Stable, no-rock design with exclusive anti-rotational feature
  • Easily mounts with four legs into pre-drilled or punched holes
  • Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or
  • Ideally suited for high-density packaging
  • Spac
    These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri
Supplier's Site
Sheung Wan, Hong Kong
Terminals
8191
Terminals 8191
Terminals PC SCRW-TYPE TERM MATTE TINNED

Terminals PC SCRW-TYPE TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 8191 8191 70181569 8191
Product Name PC Terminal w/ Screw-Unassembled VERT PC SCREW TERMINAL Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102TR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details