Keystone Electronics Corp. PC Terminal w/Sems Screw-UnAssembled 8191-SEMS

Description
Part Number: 8191-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8191-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8191-SEMS is a screw terminal designed for printed circuit board mounting, featuring a 6-32 thread and an unassembled screw. It has a current rating of 15 A and uses a captivated, free-spinning lock washer to prevent wire twisting during installation. The terminal is constructed from brass with a matte tin plate finish, and the screw and washer are nickel-plated steel. The case dimensions are 0.452 in. in height and 0.512 in. in length, with a 0.276 in. mounting span and 0.060 in. thread length. The terminal supports four mounting holes for secure PCB attachment.

Datasheet Summary
Powered by GS/AI

The 8191-SEMS is a screw terminal designed for printed circuit board mounting, featuring a 6-32 thread and an unassembled screw. It has a current rating of 15 A and uses a captivated, free-spinning lock washer to prevent wire twisting during installation. The terminal is constructed from brass with a matte tin plate finish, and the screw and washer are nickel-plated steel. The case dimensions are 0.452 in. in height and 0.512 in. in length, with a 0.276 in. mounting span and 0.060 in. thread length. The terminal supports four mounting holes for secure PCB attachment.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/Sems Screw-UnAssembled - 8191-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/Sems Screw-UnAssembled
8191-SEMS
PC Terminal w/Sems Screw-UnAssembled 8191-SEMS
Part Number: 8191-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8191-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8191-SEMS
Product Name PC Terminal w/Sems Screw-UnAssembled
Unlock Full Specs
to access all available technical data

Similar Products