Keystone Electronics Corp. PC Terminal w/ Screw-Unassembled, Black 8191-3

Description
Part Number: 8191-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8191-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8191-3 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire between #14 and #22 AWG, and rated for 15 amps. It features a low-profile, stable design with anti-rotational legs for secure mounting in pre-drilled or punched holes, and the terminal body is made of brass with matte tin plating. The part accepts crimp type terminals or lugs and positions the screw above board level to avoid wicking during wave soldering. The color suffix '-3' indicates a black screw.

Datasheet Summary
Powered by GS/AI

8191-3 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire between #14 and #22 AWG, and rated for 15 amps. It features a low-profile, stable design with anti-rotational legs for secure mounting in pre-drilled or punched holes, and the terminal body is made of brass with matte tin plating. The part accepts crimp type terminals or lugs and positions the screw above board level to avoid wicking during wave soldering. The color suffix '-3' indicates a black screw.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/ Screw-Unassembled, Black - 8191-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/ Screw-Unassembled, Black
8191-3
PC Terminal w/ Screw-Unassembled, Black 8191-3
Part Number: 8191-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8191-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8191-3
Product Name PC Terminal w/ Screw-Unassembled, Black
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers