Part Number: 8189-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: 45 degree
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 8189-SEMS
Color: Sems
Current Rating: 15 Amps
Mounting: THM
Orientation: 45 degree
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
45-degree screw terminal with 6-32 thread and 15 A current rating, designed for secure wire attachment using a captivated lock washer and spin-free steel screw with nickel plating; unassembled with screw supplied separately; mounting style is through-hole with dimensions of 0.450 in [11.43 mm] length, 0.412 in [10.5 mm] width, and 0.555 in [14.1 mm] height; RoHS compliant and ISO 9001 certified.
Datasheet Summary Powered by GS/AI
45-degree screw terminal with 6-32 thread and 15 A current rating, designed for secure wire attachment using a captivated lock washer and spin-free steel screw with nickel plating; unassembled with screw supplied separately; mounting style is through-hole with dimensions of 0.450 in [11.43 mm] length, 0.412 in [10.5 mm] width, and 0.555 in [14.1 mm] height; RoHS compliant and ISO 9001 certified.