Keystone Electronics Corp. 45 Deg Screw Terminal w/ Screw-Green 8189-6

Description
Part Number: 8189-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8189-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8189-6 is a 45-degree vertical screw terminal in a series designed for printed circuit board mounting, accommodating #14-22 AWG solid or stranded wire and crimp terminals. It features a brass terminal with matte tin plating and a 6-32 binding screw. The terminal is rated for 15 amps and includes a snap-in mount with four legs for secure PCB installation. The screw is unassembled and not captivated, allowing for color-coded screw selection by adding a suffix; the -6 suffix indicates a green screw. The design prevents rocking and avoids wicking during wave soldering by positioning the screw above board level.

Datasheet Summary
Powered by GS/AI

The 8189-6 is a 45-degree vertical screw terminal in a series designed for printed circuit board mounting, accommodating #14-22 AWG solid or stranded wire and crimp terminals. It features a brass terminal with matte tin plating and a 6-32 binding screw. The terminal is rated for 15 amps and includes a snap-in mount with four legs for secure PCB installation. The screw is unassembled and not captivated, allowing for color-coded screw selection by adding a suffix; the -6 suffix indicates a green screw. The design prevents rocking and avoids wicking during wave soldering by positioning the screw above board level.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/ Screw-Green - 8189-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/ Screw-Green
8189-6
45 Deg Screw Terminal w/ Screw-Green 8189-6
Part Number: 8189-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32

Part Number: 8189-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189-6
Terminals 8189-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189-6 8189-6
Product Name 45 Deg Screw Terminal w/ Screw-Green Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details