Keystone Electronics Corp. 45 Deg Screw Terminal w/ Screw-Red 8189-2

Description
Part Number: 8189-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8189-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8189-2 is a 45-degree vertical-mount screw terminal for printed circuit boards, accommodating #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw. The terminal is rated for 15 amps and designed to avoid wicking during wave soldering by positioning the screw above board level. This part is supplied unassembled with no screw included. Dimensions conform to the series specification with a snap-in mount and four legs for pre-drilled or punched holes.

Datasheet Summary
Powered by GS/AI

The 8189-2 is a 45-degree vertical-mount screw terminal for printed circuit boards, accommodating #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a nickel-plated 6-32 binding screw. The terminal is rated for 15 amps and designed to avoid wicking during wave soldering by positioning the screw above board level. This part is supplied unassembled with no screw included. Dimensions conform to the series specification with a snap-in mount and four legs for pre-drilled or punched holes.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/ Screw-Red - 8189-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/ Screw-Red
8189-2
45 Deg Screw Terminal w/ Screw-Red 8189-2
Part Number: 8189-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32

Part Number: 8189-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189-2
Terminals 8189-2
Terminals SCREW TERMINAL RED

Terminals SCREW TERMINAL RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189-2 8189-2
Product Name 45 Deg Screw Terminal w/ Screw-Red Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details