Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone 46

Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone
62W5118
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone 62W5118
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 62W5118
Product Name Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data