Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- Unassembled screw 8185

Description
Part Number: 8185 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The part 8185 is an unassembled variant of the 45° angle terminal with a 6-32 brass nickel-plated binding head screw. It has a current rating of 15 amps, with a brass matte tin-plated terminal. The mounting hole pattern matches most quick fit terminals, enabling interchangeable use. The terminal body dimensions include a height of 0.315 inch (8.0 mm), a width of 0.200 inch (5.1 mm), and a wire entry height of 0.150 inch (3.8 mm). Screw color-coding options are available as separate add-ons.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The part 8185 is an unassembled variant of the 45° angle terminal with a 6-32 brass nickel-plated binding head screw. It has a current rating of 15 amps, with a brass matte tin-plated terminal. The mounting hole pattern matches most quick fit terminals, enabling interchangeable use. The terminal body dimensions include a height of 0.315 inch (8.0 mm), a width of 0.200 inch (5.1 mm), and a wire entry height of 0.150 inch (3.8 mm). Screw color-coding options are available as separate add-ons.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- Unassembled screw - 8185 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- Unassembled screw
8185
Slim-Line PC Screw Terminal, 45°- Unassembled screw 8185
Part Number: 8185 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185
Product Name Slim-Line PC Screw Terminal, 45°- Unassembled screw
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers