Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- Blue screw Unassembled 8185-5

Description
Part Number: 8185-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8185-5 variant is a 45° angle terminal with an unassembled blue-headed 6-32 screw for quick wire identification. The terminal housing is brass with matte tin plating, and the screw is brass with nickel plating and a painted blue head. It supports 14-22 AWG wire and has a current rating of 15 amps. The mounting hole pattern matches standard quick fit terminals, enabling interchangeable use. The physical dimensions are consistent with the Slim-Line series, including a 0.200 inch [5.1 mm] spacing between mounting holes and a 0.052 inch [1.3 mm] hole diameter.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 8185-5 variant is a 45° angle terminal with an unassembled blue-headed 6-32 screw for quick wire identification. The terminal housing is brass with matte tin plating, and the screw is brass with nickel plating and a painted blue head. It supports 14-22 AWG wire and has a current rating of 15 amps. The mounting hole pattern matches standard quick fit terminals, enabling interchangeable use. The physical dimensions are consistent with the Slim-Line series, including a 0.200 inch [5.1 mm] spacing between mounting holes and a 0.052 inch [1.3 mm] hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- Blue screw Unassembled - 8185-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- Blue screw Unassembled
8185-5
Slim-Line PC Screw Terminal, 45°- Blue screw Unassembled 8185-5
Part Number: 8185-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185-5
Product Name Slim-Line PC Screw Terminal, 45°- Blue screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1229-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details