Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°- White screw Unassembled 8185-4

Description
Part Number: 8185-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8185-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 45° angle variant with a white screw (part number 8185) is unassembled and features a brass terminal with matte tin plating and a brass binding head screw with nickel plating and a painted white head for identification. It has a current rating of 15 amps and shares the same mounting hole pattern as quick fit terminals. The screw is 6-32 thread size.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 45° angle variant with a white screw (part number 8185) is unassembled and features a brass terminal with matte tin plating and a brass binding head screw with nickel plating and a painted white head for identification. It has a current rating of 15 amps and shares the same mounting hole pattern as quick fit terminals. The screw is 6-32 thread size.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°- White screw Unassembled - 8185-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°- White screw Unassembled
8185-4
Slim-Line PC Screw Terminal, 45°- White screw Unassembled 8185-4
Part Number: 8185-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8185-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8185-4
Product Name Slim-Line PC Screw Terminal, 45°- White screw Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details