Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 3528

Description
CONN QC RCPT 0.250 PRESS-FIT
Request a Quote
Description
CONN QC RCPT 0.250 PRESS-FIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Connect, Quick Disconnect Connector with part number 36-3528-ND. It is constructed from brass with a tin-nickel plating, ensuring durability and corrosion resistance. The connector has a current rating of 15 Amps at 500V AC, making it suitable for various electrical applications. It is designed to accept tabs ranging from .110 inches (2.8 mm) to .250 inches (6.4 mm) in width, providing versatility in connectivity options. The connector features a low insertion force design, facilitating easier assembly. This product is recognized under the Underwriters Laboratories (UL) component program, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The product is a Quick Connect, Quick Disconnect Connector with part number 36-3528-ND. It is constructed from brass with a tin-nickel plating, ensuring durability and corrosion resistance. The connector has a current rating of 15 Amps at 500V AC, making it suitable for various electrical applications. It is designed to accept tabs ranging from .110 inches (2.8 mm) to .250 inches (6.4 mm) in width, providing versatility in connectivity options. The connector features a low insertion force design, facilitating easier assembly. This product is recognized under the Underwriters Laboratories (UL) component program, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3528-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3528-ND
CONN QC RCPT 0.250 PRESS-FIT

CONN QC RCPT 0.250 PRESS-FIT

Buy Now Datasheet
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical - 70181578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical
70181578
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical 70181578
PC Quick-Fit Vertical Female Type Terminals Nickel-plated brass material The material of the terminal is nickel-plated brass.

PC Quick-Fit Vertical Female Type Terminals

  • Nickel-plated brass material
    The material of the terminal is nickel-plated brass.
Supplier's Site
Terminal, Female Disconnect, 0.250In Thd; Tab Size Metric Keystone - 99F9484 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.250In Thd; Tab Size Metric Keystone
99F9484
Terminal, Female Disconnect, 0.250In Thd; Tab Size Metric Keystone 99F9484
TERMINAL, FEMALE DISCONNECT, 0.250IN THD; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Board Thickness:0.016"; Contact Material:BrassRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.250IN THD; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Board Thickness:0.016"; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-3528-ND 70181578 99F9484
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical Terminal, Female Disconnect, 0.250In Thd; Tab Size Metric Keystone
Terminal Type Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data